EN
  • EN
  • DE

XC68HC11P1CFN4R2

Part No XC68HC11P1CFN4R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002992-XC68HC11P1CFN4R2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC11P1CFN4R2 CAD Model

Description

The XC68HC11P1CFN4R2 is an 8-bit microcontroller from the Motorola (later Freescale, now NXP Semiconductors) HC11 family. This microcontroller is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral functions.

Applications:

  • Automotive control systems: Used in automotive electronics for engine management, anti-lock braking systems (ABS), and climate control.
  • Industrial automation: Employed in industrial control systems for motor control, process monitoring, and data acquisition.
  • Robotics: Suitable for robotics applications, including robot control and sensor processing.
  • Consumer electronics: Utilized in consumer electronics devices such as appliances, toys, and remote controls.
  • Medical devices: Used in medical equipment for control and monitoring functions.

Features:

  • 8-bit CPU: Features an 8-bit central processing unit (CPU) for efficient data processing.
  • On-chip RAM: Includes on-chip random-access memory (RAM) for data storage.
  • On-chip EEPROM: Contains on-chip electrically erasable programmable read-only memory (EEPROM) for non-volatile data storage.
  • Timers: Equipped with multiple timers for timing and control functions.
  • Serial Communication Interfaces: Includes serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals to digital values.
  • Digital I/O Ports: Provides digital input/output (I/O) ports for interfacing with external devices.
  • Watchdog Timer: Includes a watchdog timer for detecting and recovering from software errors.

Benefits:

  • Versatile: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components.
  • Non-Volatile Memory: EEPROM allows for storing configuration data and other important information even when power is removed.
  • Flexible Communication: Serial communication interfaces enable easy communication with other devices.
  • Robust Design: Watchdog timer and other features enhance system reliability.

Additional Details:

The XC68HC11P1CFN4R2 generally includes various operating modes such as single-chip, expanded, and special test modes. The 'CFN4' usually refers to the package type, typically a PLCC (Plastic Leaded Chip Carrier) or QFP (Quad Flat Package), with a specific number of pins. The 'R2' may indicate a revision number or other manufacturing identifier. Its integrated ADC allows it to interface directly with analog sensors, and the timers and serial interfaces facilitate control and communication functions. Its comprehensive feature set makes it suitable for applications requiring real-time control and data processing in embedded systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3490 $60.6980
5+ $24.9018 $124.5090
8+ $24.1237 $192.9896
10+ $23.3455 $233.4550
13+ $22.5673 $293.3749
18+ $20.2328 $364.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess