EN
  • EN
  • DE

MD82C55A5/883

Part No MD82C55A5/883
Manufacturer Harris Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027286-MD82C55A5/883
Categories OEM Parts(M-N)
Manufacturer Harris Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD82C55A5/883 CAD Model

Description

The MD82C55A-5/883 is a CMOS Programmable Peripheral Interface (PPI) manufactured by Harris Corporation (later acquired by Intersil). This device provides a versatile means of interfacing microprocessors with a wide variety of peripheral devices. It is designed for applications requiring flexible I/O control, low power consumption, and reliable operation.

Applications

  • Microprocessor-Based Systems: Used in a wide range of microprocessor-based systems for interfacing with peripheral devices.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial control equipment for I/O control.
  • Data Acquisition Systems: Utilized in data loggers, measurement devices, and data acquisition cards for interfacing with sensors and actuators.
  • Robotics: Found in robotic controllers for controlling motors, sensors, and other robotic components.
  • Instrumentation: Integrated into laboratory instruments and testing equipment for controlling and monitoring various parameters.
  • Military Applications: Specified to /883 standards, suitable for high-reliability military and aerospace applications.

Features

  • Three 8-bit I/O Ports: Provides three independent 8-bit I/O ports that can be configured as inputs or outputs.
  • Three Operating Modes: Supports three operating modes (Mode 0, Mode 1, Mode 2) for flexible I/O control.
  • Bit Set/Reset Capability: Allows for individual bits within a port to be set or reset.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • Low Power CMOS Technology: Consumes minimal power, making it suitable for battery-powered devices.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.
  • /883 Screening: Indicates compliance with stringent military standards for reliability and performance.

Benefits

  • Versatile Interface: Provides a versatile interface for connecting microprocessors to a wide variety of peripheral devices.
  • Flexible Configuration: Three operating modes allow for flexible I/O control.
  • Low Power Consumption: Low power CMOS technology extends battery life.
  • Simplified System Design: Reduces the complexity of interfacing with peripheral devices.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.
  • High Reliability: /883 screening ensures high reliability and performance in demanding applications.

Technical Specifications:

Supply Voltage: Consult datasheet for voltage range (typically 5V)

Operating Temperature: Consult datasheet (Extended temperature range due to /883)

Package Type: DIP

I/O Port Configuration: Programmable

Power Consumption: Consult datasheet (Low Power CMOS)

/883 Screening: Yes

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess