EN
  • EN
  • DE

XC68HC11C0CFU2

Part No XC68HC11C0CFU2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972701-XC68HC11C0CFU2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC11C0CFU2 CAD Model

Description

The XC68HC11C0CFU2 is an 8-bit microcontroller unit (MCU) from the Motorola 68HC11 family, now manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It's a versatile and widely used MCU known for its robust architecture and integrated peripherals. This particular variant offers a specific combination of memory, I/O, and package options.

Applications

  • Automotive control systems (e.g., engine management, anti-lock braking)
  • Industrial automation (e.g., motor control, process control)
  • Consumer electronics (e.g., remote controls, appliances)
  • Robotics
  • Data acquisition systems
  • Embedded control systems

Features

  • 8-bit CPU with enhanced instruction set
  • On-chip RAM
  • On-chip EEPROM
  • Timer/Counter system
  • Serial Peripheral Interface (SPI)
  • Asynchronous Serial Communication Interface (SCI)
  • Analog-to-Digital Converter (ADC)
  • Digital I/O ports
  • Interrupt handling capability

Benefits

  • Provides a complete embedded control solution
  • Offers a flexible and configurable architecture
  • Reduces system cost and complexity
  • Enables real-time control applications
  • Offers a wide range of integrated peripherals
  • Is supported by a comprehensive development environment

Additional Details

The 68HC11 family is renowned for its reliability and ease of use. The XC68HC11C0CFU2 variant typically includes a specific amount of on-chip RAM and EEPROM, as defined by the manufacturer. The 'CFU2' portion of the part number usually refers to the package type, temperature range, and other specific options. It's critical to consult the official NXP datasheet to determine the exact specifications of this particular device, including the memory size, operating voltage, clock speed, and pinout. The MCU can be programmed using assembly language or C, and a variety of development tools are available to support software development. The 68HC11 family has a long history and a large community of users, making it a popular choice for embedded control applications.

It also has power saving stop and wait modes.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess