EN
  • EN
  • DE

PAM8015AKR

Part No PAM8015AKR
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain 18 dB
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 2.8 V
Number of Channels 1
Operating Supply Current 5 mA
Operating Supply Voltage 5 V
Output Power 3 W
Power Supply Rejection Ratio (PSRR) -68 dB
Resistance 300 kΩ
RoHS Compliant
Win Source Part Number 1083883-PAM8015AKR
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAM8015AKR CAD Model

Description

Introducing the PAM8015AKR from Diodes Incorporated

The PAM8015AKR is a state-of-the-art audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced audio amplifier is tailored for consumer electronic applications, where space is at a premium and performance cannot be compromised.

The PAM8015AKR is a Class-D amplifier capable of delivering a high output power of up to 10W into an 8Ω speaker with a 10% THD+N from a 12V supply. Its high efficiency of 90% ensures minimal power loss and heat generation, making it an ideal solution for portable and compact audio applications such as wireless speakers, LCD TVs, and digital photo frames.

This amplifier is equipped with a fully integrated design that includes a built-in oscillator to reduce external component count, thus simplifying design and reducing overall system cost. The PAM8015AKR also features over-temperature and short-circuit protection, ensuring reliable operation and longevity of the product. Its advanced circuitry is housed in a compact, thermally efficient package that is easy to integrate into a variety of designs.

Key features of the PAM8015AKR include:

  • High-efficiency Class-D operation
  • Output power of 10W into an 8Ω load at 10% THD+N
  • Supply voltage range from 8V to 12V
  • Integrated self-protection circuits including over-temperature and short-circuit protection
  • Low quiescent current
  • Minimal external components required
  • Space-saving package

The PAM8015AKR is not only powerful but also versatile. Its low THD+N ensures audio clarity, and the built-in pop-and-click noise reduction circuitry delivers a crisp, clean audio experience for the end-user. Whether for home entertainment systems, portable audio devices, or any application requiring efficient, high-quality sound amplification, the PAM8015AKR is an excellent choice that combines performance with reliability.

With its robust design and superior audio performance, the PAM8015AKR from Diodes Incorporated represents a leading-edge solution for modern audio amplification needs.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess