EN
  • EN
  • DE

TL064ACDR2

Part No TL064ACDR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099508-TL064ACDR2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL064ACDR2 CAD Model

Description

The TL064ACDR2 is a low-power JFET-input operational amplifier (op-amp) from Texas Instruments (originally Freescale/NXP). It is designed for a wide range of analog applications requiring low input bias current, high input impedance, and low power consumption. This quad op-amp integrates four independent op-amps in a single package.

Applications:

  • Battery-Powered Instruments: Ideal for portable devices due to its low power consumption.
  • Sensor Signal Conditioning: Used to amplify and filter signals from various sensors, such as temperature, pressure, and light sensors.
  • Audio Amplification: Suitable for low-power audio preamplifiers and headphone amplifiers.
  • Active Filters: Implemented in active filter circuits for signal processing.
  • Integrators and Differentiators: Used in analog computing circuits.

Features:

  • Low Power Consumption: Extends battery life in portable applications.
  • Low Input Bias Current: Minimizes errors in high-impedance circuits.
  • High Input Impedance: Prevents loading of the signal source.
  • Wide Supply Voltage Range: Operates with a wide range of power supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • Short-Circuit Protection: Protects the op-amp from damage due to output shorts.
  • Quad Op-Amp: Integrates four op-amps in a single package, saving board space.

Benefits:

  • Extended Battery Life: Low power consumption is critical for portable devices.
  • Accurate Signal Processing: Low input bias current and high input impedance ensure accurate signal amplification.
  • Simplified Circuit Design: Internal frequency compensation reduces the need for external components.
  • Increased Reliability: Short-circuit protection enhances system reliability.
  • Space Saving: Quad op-amp configuration reduces board space requirements.

Additional Details:

The TL064ACDR2 is available in a surface-mount package. It is designed to operate over a specific temperature range, as detailed in the manufacturer's datasheet. Key specifications include input offset voltage, input bias current, and open-loop gain. The datasheet also provides information on noise performance and distortion characteristics. This op-amp is a versatile component suitable for various analog applications where low power consumption and high input impedance are essential. Its popularity stems from its balance of performance, cost-effectiveness, and ease of use.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess