EN
  • EN
  • DE

SX3215EGT1

Part No SX3215EGT1
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839265-SX3215EGT1
Ultra Librarian 3D Model Ultra Librarian SX3215EGT1 CAD Model

Description

The SX3215EGT1 is a system basis chip (SBC) manufactured by NXP Semiconductors (formerly Freescale). It is designed for automotive applications, providing essential functions such as power management, communication interfaces, and system monitoring. This SBC is commonly used in body control modules, gateway modules, and other automotive electronic control units (ECUs).

Applications:

  • Body Control Modules (BCM): Used for controlling vehicle lighting, door locks, window lifters, and other body-related functions.
  • Gateway Modules: Implemented for communication between different network domains within the vehicle, such as CAN, LIN, and Ethernet.
  • Instrument Clusters: Integrated into instrument clusters for displaying vehicle information to the driver.
  • HVAC Control Units: Utilized for controlling heating, ventilation, and air conditioning systems.
  • Seat Control Modules: Deployed for adjusting seat positions, heating, and massage functions.

Features:

  • Power Management: Includes integrated voltage regulators for supplying power to various system components.
  • CAN Transceiver: Features a built-in CAN transceiver for communication over the Controller Area Network (CAN) bus.
  • LIN Transceiver: Incorporates a LIN transceiver for communication over the Local Interconnect Network (LIN) bus.
  • Watchdog Timer: Provides a watchdog timer for system monitoring and error detection.
  • Reset Function: Includes a reset function for system recovery in case of errors.

Benefits:

  • System Integration: Simplifies system design by integrating multiple functions into a single chip.
  • Automotive Grade: Designed and tested to meet automotive industry standards for reliability and safety.
  • Communication Interfaces: Provides essential communication interfaces for automotive networks.
  • Power Efficiency: Optimizes power consumption for improved energy efficiency.
  • System Monitoring: Enhances system reliability through integrated monitoring functions.

Additional Details:

The SX3215EGT1 typically operates within a wide temperature range, making it suitable for automotive environments. It supports various communication protocols, including CAN, LIN, and SPI. The device is available in a compact package, allowing for easy integration into automotive ECUs. It includes protection features such as overvoltage protection, undervoltage protection, and short circuit protection. This system basis chip is an essential component for modern automotive electronics, providing a reliable and efficient solution for power management, communication, and system monitoring.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess