EN
  • EN
  • DE

ISL8483EIPZ

Part No ISL8483EIPZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description ESD Protected to ±15kV, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V ESD 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ISL8483E
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190316-ISL8483EIPZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL8483EIPZ CAD Model

Description

The ISL8483EIPZ is a low-power, high-performance RS-485 transceiver from Renesas Electronics. It is designed for robust communication in harsh industrial environments, offering excellent noise immunity and extended common-mode range. The device integrates a single driver and receiver in a single package, simplifying system design and reducing board space.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Building Automation: Employed in HVAC systems, lighting control, and security systems.
  • Process Control: Found in process monitoring and control equipment, such as sensors and transmitters.
  • Networking: Used in RS-485 networks for data communication between devices.
  • Point-of-Sale Systems: Utilized in retail environments for communication between cash registers, barcode scanners, and other peripherals.

Features

  • Single Transceiver: Integrates a single driver and receiver in a single package.
  • Low Power Consumption: Designed for low power operation, minimizing energy consumption and heat dissipation.
  • High Data Rate: Supports data rates up to 10 Mbps, enabling fast and reliable communication.
  • Extended Common-Mode Range: Operates over a wide common-mode voltage range, providing robust communication in noisy environments.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage to the device in case of wiring faults.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the device.
  • ESD Protection: Provides enhanced ESD protection, ensuring reliable operation in harsh environments.

Benefits

  • Robust Communication: Provides reliable communication in harsh industrial environments with high noise immunity and extended common-mode range.
  • Low Power Operation: Minimizes energy consumption and heat dissipation, making it suitable for battery-powered and energy-sensitive applications.
  • Simplified System Design: Single transceiver integration reduces board space and simplifies system design.
  • Enhanced Protection: Includes short-circuit, thermal shutdown, and ESD protection, ensuring reliable operation and preventing damage to the device.
  • High-Speed Data Transfer: Supports data rates up to 10 Mbps, enabling fast and efficient communication.

Additional Details

The ISL8483EIPZ is typically available in an 8-lead SOIC package. It operates over an industrial temperature range of -40°C to +85°C. The device requires a single 3V to 5.5V power supply. The ISL8483EIPZ provides a cost-effective and reliable solution for RS-485 communication in various industrial and commercial applications. Its robust design and enhanced protection features ensure reliable operation in harsh environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess