EN
  • EN
  • DE

D3V3X4U10LP-7

Part No D3V3X4U10LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 3VC U-DFN2510 / 3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 3V (Typ)
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 18W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 450pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-UFDFN
Supplier Device Package U-DFN2510-10
Base Product Number D3V3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362315-D3V3X4U10LP-7
Ultra Librarian 3D Model Ultra Librarian D3V3X4U10LP-7 CAD Model

Description

Introducing the D3V3X4U10LP-7 from Diodes Incorporated

The D3V3X4U10LP-7 is a cutting-edge transient voltage suppressor (TVS) diode array designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide high-quality circuit protection for a variety of electronic applications, including sensitive electronics where board space is at a premium.

Constructed with the needs of modern electronics in mind, the D3V3X4U10LP-7 offers robust protection against voltage transients induced by inductive load switching and lightning, particularly in portable devices. It is ideal for safeguarding high-speed data lines and I/O interfaces in USB 2.0, USB 3.0, and HDMI applications, among others.

Key Features

  • Low Profile: The D3V3X4U10LP-7 boasts an ultra-thin leadless package, measuring just 1.0mm x 0.6mm x 0.5mm. This miniature footprint makes it a perfect solution for space-constrained designs, allowing for greater design flexibility and board space optimization.
  • High ESD Protection: This TVS diode array provides excellent Electrostatic Discharge (ESD) protection, ensuring that sensitive components remain safe from the common and potentially damaging effects of ESD.
  • Low Clamping Voltage: The device features a low clamping voltage, which is critical for protecting modern electronics with lower operating voltages. This characteristic ensures that the components it protects are exposed to minimal stress during transient conditions.
  • Fast Response Time: The D3V3X4U10LP-7 responds to overvoltage events in picoseconds, offering immediate protection against transient voltage spikes and preserving the integrity of the protected circuit.
  • Multiple Channel Integration: The device integrates four channels of protection, providing a compact and efficient solution for guarding multiple data lines without the need for multiple discrete components.
  • RoHS Compliant: In line with environmental regulations, the D3V3X4U10LP-7 is RoHS compliant, making it a responsible choice for both manufacturers and consumers concerned about the environmental impact of their products.

With its combination of small size, high performance, and reliability, the D3V3X4U10LP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether you're working on portable consumer electronics, communication devices, or any application requiring precise voltage transient protection, this TVS diode array is up to the task.

For more detailed specifications and application guidelines, customers are encouraged to consult the datasheet or contact Diodes Incorporated directly for technical support.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1245 $50.4225
980+ $0.1022 $100.1560
1,520+ $0.0990 $150.4800
2,090+ $0.0958 $200.2220
2,700+ $0.0926 $250.0200
3,615+ $0.0830 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,870 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess