EN
  • EN
  • DE

SSPC56371AF172

Part No SSPC56371AF172
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description SSPC56371AF172 - HIGH PERFORMANC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 341650-SSPC56371AF172
Ultra Librarian 3D Model Ultra Librarian SSPC56371AF172 CAD Model

Description

The SSPC56371AF172 is a 32-bit microcontroller from the Freescale (now NXP) MPC56xx family. It is designed for automotive and industrial control applications, offering high performance, safety features, and robust communication interfaces. This microcontroller is part of a broader family known for its reliability and suitability for demanding environments.

Applications

  • Automotive body control modules
  • Industrial motor control systems
  • Hybrid and electric vehicle (HEV/EV) systems
  • Engine management systems
  • Safety-critical applications requiring ASIL compliance

Features

  • Core: 32-bit Power Architecture e200z7 core
  • Clock Speed: Up to 64 MHz
  • Memory: Up to 2MB Flash memory, up to 128KB RAM
  • Safety: Hardware safety features for ASIL B/C applications
  • Communication Interfaces: CAN, LIN, SPI, I2C, Ethernet
  • ADC: 12-bit Analog-to-Digital Converters (ADCs)
  • Timers: Multiple timers and PWM channels
  • Temperature Range: -40°C to +125°C
  • Package: LQFP package

Benefits

  • High Performance: The Power Architecture e200z7 core delivers efficient processing for complex control algorithms.
  • Safety Compliance: Hardware safety features support the development of safety-critical applications according to ASIL standards.
  • Robust Communication: Comprehensive communication interfaces enable seamless integration within automotive and industrial networks.
  • Large Memory Capacity: Sufficient Flash and RAM for storing application code and data.
  • Wide Operating Temperature Range: Suitable for harsh automotive and industrial environments.
  • Reduced System Cost: Integration of peripherals minimizes the need for external components.

Additional Details

The SSPC56371AF172 incorporates a memory protection unit (MPU) and a DMA controller for efficient memory management and data transfer. Its advanced debugging and tracing capabilities facilitate rapid software development and debugging. The device supports various low-power modes to minimize power consumption in battery-powered applications. The microcontroller also offers cryptographic acceleration to secure communications and protect sensitive data. The availability of development tools, including compilers, debuggers, and emulators, simplifies the development process. NXP provides comprehensive documentation, application notes, and software libraries to support designers in implementing their applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7110 $62.1330
7+ $16.9937 $118.9559
11+ $16.4626 $181.0886
15+ $15.9315 $238.9725
19+ $15.4005 $292.6095
26+ $13.8073 $358.9898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess