EN
  • EN
  • DE

SPC5668GK0VMG

Part No SPC5668GK0VMG
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor e200z650
Part Core Size 32-Bit
Speed(Frequency) 116MHz
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 592K x 8
Supply Voltage - Operating 3.3 V to 5 V
Data Converters A/D 36x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 208-MAPBGA (17x17)
Win Source Part Number 139448-SPC5668GK0VMG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5668GK0VMG CAD Model

Description

The SPC5668GK0VMG is a high-performance 32-bit Power Architecture® microcontroller designed for automotive and industrial applications. It is part of the SPC56xx family, known for its robust features and safety capabilities. This microcontroller is suitable for demanding real-time control tasks.

Applications:

  • Automotive body control modules
  • Engine management systems
  • Industrial motor control
  • Hybrid and electric vehicle control
  • Safety-critical applications requiring functional safety compliance (e.g., ASIL levels)

Features:

  • 32-bit Power Architecture® e200z4d core
  • Up to 150 MHz clock frequency
  • 4MB Flash memory with ECC (Error Correction Code)
  • 256KB RAM with ECC
  • Extensive communication interfaces: CAN, LIN, SPI, FlexRay
  • Multiple ADC (Analog-to-Digital Converters) for sensor data acquisition
  • Timers and PWM (Pulse Width Modulation) units for precise control
  • Hardware security module (HSM) for secure communication and data storage
  • DMA (Direct Memory Access) controller for efficient data transfer
  • Low-power modes for energy-efficient operation
  • Functional Safety Features: Memory Protection Unit (MPU), Watchdog Timer

Benefits:

  • High performance enables complex control algorithms
  • Large memory capacity accommodates sophisticated software
  • Rich communication interfaces facilitate connectivity to various peripherals and networks
  • Hardware security module enhances system security
  • Functional safety features support safety-critical applications
  • Low power consumption reduces energy costs
  • ECC on Flash and RAM improves data reliability
  • DMA controller improves system performance

Additional Details:

The SPC5668GK0VMG operates within a specific voltage range, typically 3V to 5.5V. It is available in a BGA package. The operating temperature range is typically -40°C to +125°C, making it suitable for harsh automotive and industrial environments. The microcontroller supports various debug interfaces, such as JTAG, for software development and testing. The device also features a comprehensive set of development tools and software libraries to facilitate application development. It is compliant with relevant automotive and industrial standards, such as AEC-Q100 and ISO 26262. The integrated HSM allows secure on-board key generation, storage and management. It provides security services such as cryptographic acceleration and secure boot.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9986 $63.9986
3+ $52.5118 $157.5354
4+ $50.8707 $203.4828
5+ $49.2297 $246.1485
7+ $47.5888 $333.1216
9+ $42.6657 $383.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess