EN
  • EN
  • DE

SPC5645CF0MLU1 SPC5645C

Part No SPC5645CF0MLU1 SPC5645C
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716375-SPC5645CF0MLU1 SPC5645C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5645CF0MLU1 SPC5645C CAD Model

Description

The SPC5645CF0MLU1 and SPC5645C are high-performance 32-bit Power Architecture microcontrollers designed by Freescale Semiconductor, now NXP Semiconductors. These microcontrollers are targeted towards automotive and industrial applications requiring robust processing capabilities, safety features, and efficient power management. They provide a comprehensive solution for advanced control and monitoring systems.

Applications:

  • Automotive engine control units (ECUs): Managing engine functions like fuel injection, ignition timing, and emission control.
  • Automotive body control modules (BCMs): Controlling various vehicle functions such as lighting, door locks, and window operation.
  • Industrial motor control: Implementing sophisticated control algorithms for electric motors in industrial machinery.
  • Power steering systems: Providing precise and reliable control for electric power steering systems.
  • Advanced driver-assistance systems (ADAS): Supporting functions like adaptive cruise control, lane departure warning, and collision avoidance.

Features:

  • 32-bit Power Architecture CPU: Offers high processing performance and efficient code execution.
  • Flash memory: Provides ample storage for application code and data.
  • RAM memory: Enables fast data access and manipulation during program execution.
  • Multiple communication interfaces: Supports CAN, LIN, SPI, and UART for seamless communication with other devices.
  • Analog-to-digital converters (ADCs): Allows for precise measurement of analog signals from sensors.
  • Timers and PWM modules: Provides flexible timing and control capabilities.
  • Safety features: Includes memory protection, error correction, and watchdog timers for enhanced system safety.

Benefits:

  • Improved system performance: High processing power enables complex control algorithms and faster response times.
  • Enhanced safety: Built-in safety features ensure reliable operation in critical applications.
  • Reduced system cost: Integration of multiple peripherals reduces the need for external components.
  • Simplified development: Comprehensive development tools and software libraries ease application development.
  • Scalable platform: The Power Architecture provides a scalable platform for various automotive and industrial applications.

Additional Details:

The SPC5645CF0MLU1 and SPC5645C typically operate at frequencies up to 64 MHz and feature varying amounts of flash and RAM memory depending on the specific configuration. They support a wide range of operating voltages, typically between 3V and 5V. The devices are available in various packages, including LQFP and BGA, to suit different application requirements. They are designed to operate over an extended temperature range, typically from -40°C to +125°C, ensuring reliable performance in harsh environments. The SPC5645C family offers a robust and versatile solution for demanding automotive and industrial control applications, providing a balance of performance, safety, and cost-effectiveness.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.0662 $87.0662
2+ $71.4391 $142.8782
3+ $69.2064 $207.6192
4+ $66.9738 $267.8952
5+ $64.7412 $323.7060
6+ $58.0445 $348.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess