EN
  • EN
  • DE

SPC5634MF1MLQ80

Part No SPC5634MF1MLQ80
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor e200z3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Data RAM Size 94K x 8
Supply Voltage - Operating 4.5 V to 5.25 V
Data Converters A/D 32x12b
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 065922-SPC5634MF1MLQ80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5634MF1MLQ80 CAD Model

Description

The SPC5634MF1MLQ80 is a 32-bit Power Architecture® microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications requiring high performance, integrated safety features, and a wide range of communication interfaces. This microcontroller is suitable for complex control systems that demand real-time performance and robust reliability.

Applications

  • Automotive Powertrain Control
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Motor Control
  • Robotics
  • Safety-Critical Systems

Features

  • 32-bit Power Architecture® e200z4 Core
  • Up to 80 MHz Clock Speed
  • 2 MB Flash Memory with ECC
  • 128 KB SRAM with ECC
  • Multiple Communication Interfaces (CAN, LIN, FlexRay, SPI, SCI)
  • Analog-to-Digital Converters (ADCs) with High Resolution
  • Hardware Security Module (HSM)
  • Safety Features (Memory Protection, Watchdog Timers, Redundant Clocking)
  • 80-Pin LQFP Package

Benefits

  • High Performance: The Power Architecture® CPU delivers efficient processing for complex algorithms and real-time control tasks.
  • Enhanced Safety: ECC protection for Flash and SRAM, along with safety features, ensures reliable operation in safety-critical systems.
  • Comprehensive Communication: Support for various communication interfaces, including CAN, LIN, FlexRay, SPI, and SCI, facilitates seamless integration within automotive networks.
  • Precise Analog Measurement: High-resolution ADCs enable accurate monitoring of analog signals.
  • Hardware Security: The HSM provides secure key storage and cryptographic functions.

Additional Details

The SPC5634MF1MLQ80's integrated safety features, such as memory protection, watchdog timers, and redundant clocking, ensure reliable operation in demanding environments. The ECC protection for Flash and SRAM safeguards data integrity, which is critical for safety-critical applications. The integrated Hardware Security Module (HSM) provides a secure environment for storing cryptographic keys and performing secure communication. The wide range of communication interfaces supports various automotive and industrial network standards. Refer to the device's datasheet for detailed specifications, including ADC resolution, communication protocol parameters, and operating temperature range.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7704 $51.7704
3+ $42.4782 $127.4346
4+ $41.1508 $164.6032
6+ $39.8234 $238.9404
7+ $38.4959 $269.4713
9+ $34.5136 $310.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess