EN
  • EN
  • DE

SPC5604BMLH6

Part No SPC5604BMLH6
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case QFP64
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716369-SPC5604BMLH6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5604BMLH6 CAD Model

Description

The SPC5604BMLH6 is a 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It's part of the SPC56 family, designed for automotive and industrial applications requiring high performance, safety, and reliability.

Applications:

  • Automotive Body Control: Controlling functions like lighting, wipers, and door locks.
  • Automotive Powertrain Control: Managing engine control, transmission control, and other powertrain systems.
  • Industrial Motor Control: Controlling motors in industrial equipment and machinery.
  • Industrial Automation: Implementing control systems for automated processes.
  • Safety Systems: Implementing safety-critical functions in automotive and industrial applications.

Features:

  • Power Architecture Core: Based on a 32-bit Power Architecture core, delivering high performance and efficiency.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage and processing.
  • Communication Interfaces: CAN, LIN, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): ADC for converting analog signals to digital values.
  • Timers: Multiple timers and counters for timing control, event counting, and PWM generation.
  • Safety Features: Hardware and software safety features for implementing safety-critical applications.
  • Operating Temperature: Wide operating temperature range for reliable performance in automotive and industrial environments.

Benefits:

  • High Performance: Power Architecture core delivers high performance for demanding applications.
  • Reliable Operation: Designed for reliable operation in harsh automotive and industrial environments.
  • Safety Features: Integrated safety features support the development of safety-critical applications.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols.
  • Cost-Effective: Offers a cost-effective solution for automotive and industrial control applications.

Additional Details:

The SPC5604BMLH6 operates at a clock frequency of up to 64 MHz. It features multiple CAN controllers for automotive networking. The device is available in a LQFP package. This microcontroller is often used in automotive body electronics, gateway modules, and industrial control systems where reliability and safety are paramount.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess