EN
  • EN
  • DE

SN74LS155N

Part No SN74LS155N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description Decoder/demultiplexer; PDIP; 5 V (nom.); 6.1 ma (typ.); 0 Degc; 70 Degc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095047-SN74LS155N
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS155N CAD Model

Description

The SN74LS155N is a Dual 2-to-4 Line Decoder/Demultiplexer from the 74LS series. It is designed to decode two binary inputs into one of four outputs for each decoder. It can also function as a demultiplexer by using the enable inputs to select which decoder is active.

Applications:

  • Memory Addressing: Used to decode memory addresses in computer systems.
  • Data Routing: Employed for routing data signals in digital systems.
  • Control Logic: Used in control circuits to select one of several functions or devices.
  • Instrumentation: Applied in test and measurement equipment for signal selection and control.
  • Industrial Automation: Found in industrial automation systems for controlling various devices and processes.

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent 2-to-4 line decoders/demultiplexers in a single package.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • Enable Inputs: Each decoder has enable inputs that allow for cascading or selection.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • High Fan-Out Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Decoding Logic: Enables easy implementation of decoding functions with multiple decoders in one chip.
  • Reduced Component Count: Dual decoder/demultiplexer reduces the number of ICs required.
  • Increased System Efficiency: Low-power Schottky technology reduces power consumption.
  • Flexible Design: Enable inputs allow for versatile cascading and selection options.
  • Cost-Effective: Provides a cost-effective solution for decoding and demultiplexing applications.

Additional Details:

The SN74LS155N comes in a DIP-16 (Dual In-line Package) package. The operating temperature typically ranges from 0°C to +70°C. The device operates from a 5V supply. It is commonly used in digital systems where multiple devices or memory locations need to be selected based on a binary input.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7338 $58.7040
195+ $0.6021 $117.4095
300+ $0.5833 $174.9900
410+ $0.5645 $231.4450
530+ $0.5458 $289.2740
710+ $0.4893 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess