EN
  • EN
  • DE

SC667052VT

Part No SC667052VT
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987276-SC667052VT
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667052VT CAD Model

Description

The SC667052VT is a system-on-chip (SoC) processor designed for a variety of embedded applications. Manufactured by Freescale (now NXP), this processor integrates multiple processing cores and peripherals to deliver a comprehensive solution for demanding applications.

Applications

  • Automotive Infotainment Systems: Used as a central processing unit for navigation, multimedia playback, and connectivity features.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for real-time processing and control.
  • Networking Equipment: Integrated into routers, switches, and gateways to handle packet processing and network management tasks.
  • Medical Devices: Utilized in diagnostic and monitoring equipment for data acquisition, signal processing, and communication.

Features

  • Multi-Core Architecture: Incorporates multiple processing cores to enable parallel processing and improved performance.
  • Integrated Peripherals: Includes a wide range of peripherals such as Ethernet, USB, UART, and SPI interfaces for connectivity and communication.
  • Advanced Memory Controller: Supports various memory types including DDR3 and DDR4, providing high-speed access to memory resources.
  • Security Features: Implements security mechanisms such as secure boot, hardware encryption, and tamper detection to protect against unauthorized access and attacks.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered and portable devices.

Benefits

  • High Performance: Enables fast and efficient processing of complex tasks, improving overall system responsiveness and throughput.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of external components and simplifying board design.
  • Improved Reliability: Offers robust performance and reliability, ensuring stable operation in harsh environments.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access, safeguarding critical assets and infrastructure.
  • Faster Time-to-Market: Provides a comprehensive development platform and software support, accelerating product development and deployment.

Technical Specifications

The specific technical specifications of the SC667052VT can vary depending on the exact configuration and revision. However, typical specifications include:

  • CPU Core: ARM Cortex-A9 or similar
  • Clock Speed: Up to 1 GHz or higher
  • Memory Interface: DDR3/DDR4
  • Operating Temperature: -40°C to +85°C
  • Package: BGA (Ball Grid Array)

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess