EN
  • EN
  • DE

SC428925CDWR2

Part No SC428925CDWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091571-SC428925CDWR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC428925CDWR2 CAD Model

Description

The SC428925CDWR2 is a microcontroller manufactured by Freescale Semiconductor - NXP. It's designed for a variety of embedded applications requiring real-time processing, control, and connectivity. This device integrates a processing core with various peripherals and memory interfaces to enable efficient system design.

Applications

  • Automotive Electronics: Engine control units (ECUs), body control modules, and infotainment systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Consumer Electronics: Home appliances, power tools, and gaming devices.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Networking: Routers, switches, and gateways.

Features

  • High-Performance Core: Features a processing core optimized for real-time control and signal processing.
  • Integrated Memory: Includes Flash memory for program storage and RAM for data storage and manipulation.
  • Communication Interfaces: Supports UART, SPI, I2C, CAN, and Ethernet for connectivity with other devices and systems.
  • Analog Peripherals: Incorporates ADCs, DACs, and comparators for analog signal acquisition and control.
  • Timers and PWM Modules: Offers timers and PWM modules for generating precise timing signals and controlling external devices.

Benefits

  • Improved System Performance: The high-performance core enables faster execution of control algorithms and signal processing tasks.
  • Reduced System Cost: Integrated memory and peripherals reduce the need for external components.
  • Enhanced Connectivity: Multiple communication interfaces enable seamless integration with other devices and systems.
  • Precise Control: Timers and PWM modules allow for precise control of external devices.
  • Energy Efficiency: Low-power operation minimizes energy consumption and extends battery life in portable devices.

Additional Details

The SC428925CDWR2 typically includes power management features to optimize energy consumption. It also provides security features, such as memory protection and hardware encryption, to protect sensitive data and prevent unauthorized access. The device is available in various package options to suit different application requirements. Development tools, including compilers, debuggers, and software libraries, are available to support application development.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess