The S9S12HZ64J3VALR is a 16-bit microcontroller from the S12 MagniV family, specifically designed for automotive and industrial applications, manufactured by NXP Semiconductors. This MCU offers a robust combination of processing power, memory, and peripherals optimized for motor control, sensor interfacing, and general-purpose embedded control.
Applications
- Automotive motor control (e.g., electric power steering, electronic throttle control)
- Industrial motor drives
- Robotics
- Power inverters
- Sensor-based control systems
Features
- 16-bit S12Z CPU core with enhanced instruction set
- 64KB Flash memory for program and data storage
- 4KB RAM for dynamic data storage
- On-chip EEPROM for non-volatile data storage
- High-resolution PWM modules for precise motor control
- Analog-to-Digital Converters (ADCs) with high accuracy and speed
- Serial communication interfaces (SCI, SPI, I2C) for communication with other devices
- Controller Area Network (CAN) interface for automotive networking
- Integrated safety features, including a watchdog timer and voltage monitoring
- Temperature sensor for thermal management
Benefits
- Precise motor control: The high-resolution PWM modules enable accurate and efficient motor control algorithms.
- High-performance processing: The 16-bit S12Z core provides sufficient processing power for demanding control tasks.
- Reliable communication: CAN and other serial interfaces allow for seamless communication with other system components.
- Robust design: Integrated safety features enhance system reliability and protect against faults.
- Simplified system integration: On-chip peripherals reduce the need for external components, lowering system cost and complexity.
Additional Details
The S9S12HZ64J3VALR microcontroller operates at frequencies up to 48 MHz. It incorporates safety features required by automotive applications. Its operating voltage is typically 3.0V to 5.5V. The device is available in various package options. The ADC typically provides 12-bit resolution. The CAN module supports the CAN 2.0B protocol. The on-chip EEPROM allows for storage of calibration data and other critical information.