EN
  • EN
  • DE

S908AB32AG0CFUE

Part No S908AB32AG0CFUE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
RoHS Non-Compliant
Win Source Part Number 1000959-S908AB32AG0CFUE
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S908AB32AG0CFUE CAD Model

Description

The S908AB32AG0CFUE is a member of the 68HC08 family of microcontrollers from Freescale Semiconductor (now NXP). This 8-bit microcontroller is designed for a wide range of embedded applications requiring low power consumption and flexible peripheral options. It features a powerful CPU core, integrated memory, and various communication interfaces.

Applications

  • Automotive control systems (e.g., dashboard instrumentation, body control modules)
  • Industrial automation (e.g., motor control, sensor interfacing)
  • Consumer electronics (e.g., remote controls, home appliances)
  • Medical devices (e.g., portable monitors, diagnostic equipment)
  • Embedded control systems

Features

  • 68HC08 CPU Core: Provides efficient 8-bit processing capabilities.
  • 32KB Flash Memory: Allows for storing program code and data.
  • 1KB RAM: Provides volatile memory for runtime data.
  • Serial Communication Interfaces: Includes SCI (UART) and SPI for communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables interfacing with analog sensors.
  • Timer/Counter Modules: Supports various timing and counting functions.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from voltage drops.
  • Operating Voltage: Wide operating voltage range enhances flexibility.

Benefits

  • Versatile: Suitable for a wide range of embedded applications.
  • Cost-Effective: Provides a balance of performance and price.
  • Low Power Consumption: Enables energy-efficient designs.
  • Flexible Peripheral Options: Facilitates interfacing with various sensors and devices.

Additional Details

The S908AB32AG0CFUE microcontroller is designed for embedded systems where performance, power efficiency, and cost are critical considerations. The integrated flash memory allows for easy reprogramming and updates. The SCI and SPI interfaces enable serial communication with external devices. The ADC module facilitates interfacing with analog sensors. The timer/counter modules provide precise timing and counting capabilities. The low-voltage inhibit feature protects the microcontroller from brownout conditions. Developers can leverage the Freescale CodeWarrior IDE for software development and debugging.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess