EN
  • EN
  • DE

FT839NB1-RT

Part No FT839NB1-RT
Manufacturer Fremont Micro Devices USA
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR CC/CV, 0% CABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fremont Micro Devices USA
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 6 V to 30 V
Duty Cycle 47%
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOP
Mounting Surface Mount
Win Source Part Number 1040341-FT839NB1-RT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FT839NB1-RT CAD Model

Description

The FT839NB1-RT is a highly integrated AC/DC power conversion controller manufactured by Fremont Micro Devices USA. It's designed for offline switching power supplies and offers a cost-effective solution for various applications requiring efficient power conversion.

Applications

  • Adapters and Chargers: Used in AC/DC adapters for smartphones, tablets, laptops, and other portable devices.
  • Standby Power Supplies: Implemented in standby power supplies for TVs, set-top boxes, and other consumer electronics.
  • LED Lighting: Drives LED lighting applications, such as LED bulbs and LED drivers.
  • Home Appliances: Integrated into power supplies for home appliances like washing machines and refrigerators.
  • Industrial Power Supplies: Used in industrial control systems, providing power to various components.

Features

  • High Integration: Integrates PWM controller, power MOSFET, and protection circuitry into a single package.
  • High Efficiency: Optimizes power conversion efficiency, reducing energy consumption and heat dissipation.
  • Multiple Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode, meeting stringent energy efficiency requirements.
  • Frequency Jittering: Reduces EMI (electromagnetic interference) emissions for improved system compatibility.
  • Automatic Restart Mode: Automatically restarts after fault conditions are cleared.

Benefits

  • Reduced Component Count: High integration simplifies circuit design and reduces the number of external components.
  • Improved System Reliability: Comprehensive protection features enhance system reliability and prevent damage from fault conditions.
  • Energy Savings: High efficiency and low standby power consumption contribute to significant energy savings.
  • Simplified Design: Integrated features and simplified design process reduce development time and cost.
  • Enhanced Safety: Multiple protection features ensure safe operation and prevent hazards.

Additional Details: The FT839NB1-RT typically operates in a flyback topology. It is designed to meet global energy efficiency standards. The datasheet contains comprehensive information on electrical characteristics, application circuits, and package details. It is crucial to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1173 $58.0635
1,200+ $0.0963 $115.5600
1,860+ $0.0933 $173.5380
2,560+ $0.0903 $231.1680
3,310+ $0.0873 $288.9630
4,425+ $0.0783 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess