EN
  • EN
  • DE

PCIMX535DVV1B

Part No PCIMX535DVV1B
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Description i.MX53xD Applications Processors for Consumer Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 270704-PCIMX535DVV1B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX535DVV1B CAD Model

Description

The PCIMX535DVV1B is a high-performance applications processor from NXP (formerly Freescale Semiconductor), part of the i.MX53 family, and based on the ARM Cortex-A8 core. It is designed for demanding embedded applications requiring significant processing power, multimedia capabilities, and a wide range of connectivity options. This processor integrates numerous peripherals and interfaces, making it suitable for complex, feature-rich systems.

Applications

  • Automotive infotainment: Powers navigation, multimedia playback, and connectivity features in vehicles.
  • Industrial control systems: Used in HMIs, PLCs, and other automation equipment.
  • Medical devices: Supports advanced imaging, patient monitoring, and diagnostic tools.
  • Portable media players: Enables high-definition video playback and rich user interfaces.
  • E-readers: Provides processing power for displaying and managing digital books.

Features

  • ARM Cortex-A8 core: Delivers high performance and power efficiency.
  • Integrated GPU: Supports 2D and 3D graphics acceleration.
  • Extensive connectivity: Includes USB, Ethernet, UART, SPI, I2C, and CAN interfaces.
  • Multimedia support: Supports hardware decoding of various video and audio formats.
  • Power management: Optimized for low power consumption and battery life.

Benefits

  • High processing performance: Enables complex applications and real-time processing.
  • Enhanced multimedia capabilities: Supports high-definition video playback and rich graphics.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Extended battery life: Power management features enable longer operating times for portable devices.
  • Simplified development: Comprehensive development tools and software support accelerate time-to-market.

Additional Details

The PCIMX535DVV1B typically operates at a core voltage of 1.2V, with I/O interfaces operating at 3.3V. It supports a wide range of memory types, including DDR3, LPDDR2, and NAND flash. It is designed to operate over an industrial temperature range (e.g., -40°C to +85°C), ensuring reliable performance in harsh environments. The processor is often available in a BGA package for efficient board mounting and thermal management. Clock speeds and memory interface configurations are application-specific.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess