The PCF2111CT/1 is a display driver integrated circuit designed for power management applications. It is a 64 segment configuration with a serial interface. The PCF2111CT/1 is a display driver integrated circuit designed for power management applications. It is a 64 segment configuration with a serial interface. The PCF2111CT/1 is a display driver integrated circuit designed for power management applications. It is a 64 segment configuration with a serial interface. The PCF2111CT/1 is a display driver integrated circuit designed for power management applications.
- Low Current Supply: 20 µA
- Suitable for: LCD displays
- Package: Surface mountable
- Case: 40-BSOP
- Product Status: Active
- Supplier: Freescale Semiconductor - NXP
- Voltage Supply Range: 2.25V to 6V
- Operating Temperature: -40°C to 85°C