EN
  • EN
  • DE

P408GSSE7PNAC

Part No P408GSSE7PNAC
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 755491-P408GSSE7PNAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P408GSSE7PNAC CAD Model

Description

The P4080 is a Power Architecture multicore processor from Freescale Semiconductor (now NXP Semiconductors). It features eight e500mc cores built on Power Architecture technology, designed for high-performance embedded computing and networking applications. The P4080 is a system-on-chip (SoC) that integrates multiple functions to reduce system complexity and cost.

Applications:

  • Networking Equipment (Routers, Switches, Firewalls)
  • Wireless Base Stations
  • Industrial Automation
  • Military and Aerospace
  • High-Performance Embedded Computing

Features:

  • Eight e500mc Cores: Provides high processing power for demanding applications.
  • Power Architecture Technology: Offers high performance and energy efficiency.
  • Integrated DDR3 Memory Controller: Supports high-speed memory access.
  • Multiple Ethernet Interfaces: Enables high-speed networking connectivity.
  • PCI Express (PCIe) Interfaces: Supports high-bandwidth peripheral devices.
  • Security Features: Includes hardware acceleration for encryption and decryption.
  • System-on-Chip (SoC) Design: Integrates multiple functions to reduce system complexity.

Benefits:

  • High Performance: Eight cores and Power Architecture technology deliver high processing power.
  • Energy Efficiency: Designed for low power consumption in embedded applications.
  • Reduced System Cost: Integrated features reduce component count and simplify system design.
  • Enhanced Security: Hardware acceleration for encryption and decryption improves security.
  • Flexible Connectivity: Multiple Ethernet and PCIe interfaces enable versatile system configurations.

Additional Details:

The P4080 is typically available in a BGA package. It supports various operating systems, including Linux and VxWorks. The processor is designed for applications requiring high-speed networking, security, and processing power. The integrated DDR3 memory controller provides high-bandwidth memory access, while the multiple Ethernet and PCIe interfaces allow for flexible connectivity options. The security features, including hardware acceleration for encryption and decryption, make it suitable for applications requiring secure communication and data storage. It represents a high-performance, integrated solution for a wide range of embedded computing and networking applications. The specific part number P408GSSE7PNAC indicates specific speed grade, temperature range, and packaging details.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess