EN
  • EN
  • DE

XC2V250-4CFGG456

Part No XC2V250-4CFGG456
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412520-XC2V250-4CFGG456
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V250-4CFGG456 CAD Model

Description

The Xilinx XC2V250-4CFGG456 is a member of the Virtex-II family of Field-Programmable Gate Arrays (FPGAs). This FPGA is designed for a wide range of applications requiring flexible logic implementation and high-speed performance. It provides a balance of logic resources, memory, and I/O capabilities in a compact package.

Applications:

  • Digital Signal Processing (DSP): Used in applications such as audio processing, image filtering, and data compression.
  • Embedded Systems: Suitable for implementing control logic in embedded systems and industrial automation.
  • Networking: Employed in network interface cards (NICs) and other networking equipment.
  • Consumer Electronics: Found in various consumer electronic devices requiring custom logic solutions.
  • Instrumentation: Utilized in test and measurement equipment for data acquisition and control.

Features:

  • System Gates: Offers approximately 250,000 system gates, providing sufficient logic capacity for medium-complexity designs.
  • Logic Cells: Contains a number of logic cells for implementing custom logic functions.
  • Block RAM: Includes block RAM resources for on-chip data storage.
  • Digital Clock Managers (DCMs): Features DCMs for clock frequency synthesis and management.
  • I/O Pins: Provides a number of user-definable I/O pins for interfacing with external devices.
  • Package Type: Housed in a 456-pin Fine-Pitch Ball Grid Array (FGG456) package.
  • Speed Grade: Operates at a -4 speed grade, indicating its performance level within the Virtex-II family.

Benefits:

  • Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Performance: Provides sufficient performance for a wide range of applications.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Reduced Time-to-Market: Enables rapid prototyping and design iteration.
  • Cost-Effectiveness: Offers a cost-optimized solution for medium-complexity designs.

Additional Details:

The XC2V250-4CFGG456 is fabricated using advanced CMOS process technology. It supports various I/O standards and is supported by the Xilinx ISE design suite. The FGG456 package provides a compact and reliable interconnect solution. The -4 speed grade indicates the relative performance capabilities of this device within the Virtex-II family. This FPGA is suitable for applications requiring a balance of logic capacity, performance, and I/O flexibility in a compact form factor. Further specifics on memory and I/O numbers would require consulting the device's datasheet.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess