EN
  • EN
  • DE

MTP12N05E

Part No MTP12N05E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081090-MTP12N05E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP12N05E CAD Model

Description

The MTP12N05E is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Freescale Semiconductor, now NXP Semiconductors. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. This N-channel MOSFET offers low on-resistance and high current handling capabilities, making it suitable for efficient power management.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently convert one DC voltage level to another.
  • Power Supplies: Implemented in various power supply designs, including SMPS (Switched-Mode Power Supplies).
  • Motor Control: Employed in motor control circuits for efficient and precise motor speed regulation.
  • Lighting Control: Used in lighting control systems for dimming and switching LED lights.
  • Battery Management Systems: Incorporated into battery management systems for efficient charging and discharging control.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) for reduced power dissipation and improved efficiency.
  • High Current Capability: Designed to handle high current loads, making it suitable for demanding applications.
  • Fast Switching Speed: Enables fast switching speeds for efficient operation in high-frequency circuits.
  • Avalanche Energy Rated: Avalanche energy rated to withstand transient voltage spikes.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • High Power Handling: Capable of handling significant power levels in various applications.
  • Fast Switching: Allows for efficient operation in high-frequency switching circuits.
  • Robust Performance: Avalanche energy rating ensures reliable performance under transient conditions.
  • Simplified Design: Ease of use and integration into various circuit designs.

The MTP12N05E features a voltage rating of typically 50V, making it suitable for a range of applications. Its low gate charge contributes to faster switching speeds and reduced switching losses. The MOSFET is often packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. It is designed to operate within a specified temperature range, typically from -55°C to +175°C. Proper heat sinking is often required to ensure reliable operation at higher power levels. It is a widely used and trusted component in the power electronics industry.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess