EN
  • EN
  • DE

TS2A116E05RUTR

Part No TS2A116E05RUTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101288-TS2A116E05RUTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS2A116E05RUTR CAD Model

Description

The TS2A116E05RUTR is a cutting-edge analog switch designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of Texas Instruments' extensive switch portfolio, designed to provide high-performance signal routing for a variety of applications.

With a single channel configuration, the TS2A116E05RUTR is a versatile component that offers a compact and efficient solution for routing analog signals in your electronic designs. The switch operates with a supply voltage range from 1.65V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial control systems.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance, typically around 0.5Ω, ensuring minimal signal attenuation and power loss during operation.
  • High Bandwidth: It boasts a high bandwidth, which allows signals to pass through with minimal distortion, making it ideal for audio, video, and high-speed data applications.
  • Single Supply Operation: The device is capable of operating from a single supply, simplifying the power design of the system.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device from the common static electricity that can damage electronic components.
  • Low Power Consumption: Its design focuses on low power consumption, making it an energy-efficient choice for portable and battery-operated devices.

Applications:

The versatility of the TS2A116E05RUTR makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in signal routing in consumer electronics, such as smartphones and tablets, as well as in data acquisition systems, test equipment, and communication devices. Its high-performance characteristics also make it a solid option for audio and video switching, providing clear signal integrity in multimedia devices.

The TS2A116E05RUTR comes in a compact package, which is ideal for space-constrained applications. Its reliability and robustness are hallmarks of Texas Instruments' commitment to high-quality semiconductor design and manufacturing, ensuring that your products perform consistently and effectively.

In summary, the TS2A116E05RUTR from Texas Instruments is a high-quality, high-performance analog switch that delivers the functionality and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess