EN
  • EN
  • DE

MSC8156HVT1000B

Part No MSC8156HVT1000B
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description MSC8156 - STARCORE DSP, 6X 1GHZ /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series StarCore
Package Bulk
Product Status Obsolete
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 1.03125MB
Voltage - I/O 2.50V
Voltage - Core 1V
Temperature Range - Operating 0°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-MSC8156HVT1000B
Standard Package 1
Win Source Part Number 1221563-MSC8156HVT1000B
Ultra Librarian 3D Model Ultra Librarian MSC8156HVT1000B CAD Model

Description

The MSC8156HVT1000B is an integrated circuit (IC) that belongs to the StarCore series.

  • GPTDescription: It is a six-core type SC3850 that operates @ a clock rate of 1GHz.
  • GPTDescription: This component is widely used in embedded digital signal processors.
  • GPTDescription: It comes with a bulk package and has a standard package quantity of 1.
  • GPTDescription: The non-volatile memory of this component is ROM (96kB) and the on-chip RAM is 1.03125MB.
  • GPTDescription: The voltage - I/O is 2.50V and the voltage - core is 1V.
  • GPTDescription: The interface of this component includes Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, and UART/USART.
  • GPTDescription: It is mounted using surface mount technology (SMT).
  • GPTDescription: The supplier device package is 783-FCPBGA (29x29) and the package/case is 783-BBGA, FCBGA.
  • GPTDescription: The temperature range for operating is 0°C to 105°C.
  • GPTDescription: It is obsolete and non-compliant with RoHS regulations.
  • GPTDescription: The Win Source Part Number for this product is 1221563-MSC8156HVT1000B.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess