EN
  • EN
  • DE

MCM4116BP20

Part No MCM4116BP20
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015305-MCM4116BP20
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM4116BP20 CAD Model

Description

The MCM4116BP20 is a high-performance, low-power static random-access memory (SRAM) device manufactured by Freescale Semiconductor (now NXP). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems, industrial control equipment, and communication devices. It offers a capacity of 16Mbits, providing ample storage for data and instructions. Its architecture is optimized for efficient data handling and retrieval.

Applications

  • Embedded Systems
  • Industrial Control Equipment
  • Communication Devices
  • Networking Equipment
  • Data Acquisition Systems

Features

  • High-Speed Access Times: The MCM4116BP20 offers very fast access times, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power requirements in battery-powered or energy-sensitive applications.
  • 16Mbit Capacity: Provides a substantial memory capacity for storing data and instructions.
  • Wide Operating Voltage Range: Offers flexibility in power supply configurations.
  • TTL-Compatible Inputs/Outputs: Enables easy integration with other digital logic circuits.
  • Static Operation: Requires no refresh cycles, simplifying system design and reducing overhead.
  • Tri-State Outputs: Facilitates memory expansion and bus sharing.

Benefits

  • Improved System Performance: Fast access times contribute to overall system speed and responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and minimizes energy costs in fixed installations.
  • Enhanced Reliability: Robust design and manufacturing processes ensure dependable operation in demanding environments.
  • Simplified System Design: Static operation and TTL compatibility ease integration and reduce development time.
  • Increased Memory Capacity: 16Mbit capacity provides ample storage space for complex applications.

Additional Details

The MCM4116BP20 operates within a specified temperature range, ensuring stable performance across varying environmental conditions. Detailed specifications including timing characteristics, power consumption figures, and package dimensions are available in the device datasheet. It is crucial to consult the datasheet for accurate and up-to-date information before incorporating this SRAM into a design. The device is typically available in a standard package for easy mounting on PCBs. The precise organization of the memory (e.g., 2M x 8) can be found in the official datasheet.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess