EN
  • EN
  • DE

RN5VT21AA

Part No RN5VT21AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297868-RN5VT21AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT21AA CAD Model

Description

The Ricoh RN5VT21AA is a voltage detector IC designed for precise voltage monitoring in electronic circuits. As a part of the RN5VT series, it's recognized for its low power consumption and high accuracy in voltage detection. This IC is valuable in applications where maintaining a stable voltage supply is critical to prevent malfunctions and protect sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensures reliable reset operations for microcontrollers during power-up, power-down, or voltage drops.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices such as smartphones, tablets, and wearables.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected equipment.
  • Industrial Automation: Monitors voltage levels in industrial control systems to prevent malfunctions and ensure reliable operation.
  • Consumer Electronics: Used in various consumer electronic devices for voltage monitoring and protection.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Detection Voltage Accuracy: Ensures precise and reliable voltage monitoring.
  • Small Package Size: Available in compact SOT packages for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations.

Benefits

  • Improved System Reliability: Accurate voltage detection helps prevent system malfunctions and protects components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced Protection: Protects against overvoltage and undervoltage conditions, preventing damage to connected circuits.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

The RN5VT21AA operates by comparing the input voltage to a preset threshold voltage. When the input voltage falls below this threshold, the output signal changes state, signaling a voltage drop. The built-in hysteresis prevents unwanted output changes due to noise or slight voltage variations. This IC finds wide application where reliable voltage monitoring is important. The typical detection voltage for this part is 2.1V.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Nortel Networks
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess