The MC9S12XS128CAL is a 16-bit microcontroller unit (MCU) belonging to the S12X family from NXP Semiconductors (formerly Freescale). It is engineered for embedded applications where robust performance, ample memory, and versatile peripheral support are crucial. This MCU is often used in automotive and industrial control systems.
Applications
- Automotive electronic control units (ECUs)
- Industrial motor control
- Appliance control systems
- Security systems
- General-purpose embedded control
Features
- 16-bit S12X core: Offers high-performance processing capabilities.
- 128 KB Flash memory: On-chip Flash memory for program storage.
- 8 KB RAM: On-chip RAM for data storage and runtime operations.
- 12-bit Analog-to-Digital Converter (ADC): Facilitates precise analog signal conversion.
- PWM channels: Multiple PWM channels suitable for motor control and power management.
- Serial Communication Interfaces (SCI/UART): UART modules for serial communication.
- Serial Peripheral Interface (SPI): Enables communication with SPI-compatible devices.
- Inter-Integrated Circuit (I2C) Interface: Supports communication with I2C devices.
- Controller Area Network (CAN) Interface: Enables CAN communication for automotive and industrial networks.
- Timers: Multiple timers for timing and control functions.
- Operating Voltage: Typically operates at 5V.
Benefits
- Enhanced Performance: The 16-bit S12X core provides considerable processing power.
- Sufficient Memory: 128 KB Flash and 8 KB RAM offer adequate storage for code and data.
- Versatile Peripheral Set: The MCU integrates a wide array of peripherals for diverse applications.
- Robust Communication: CAN, SCI, SPI, and I2C interfaces support communication with a variety of devices and networks.
- Accurate Analog Measurement: The 12-bit ADC allows for precise measurement of analog signals.
- High Reliability: Designed for dependable operation in challenging environments.
Additional Details
The MC9S12XS128CAL is typically available in QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). It incorporates various safety features, including a watchdog timer and clock monitoring, to enhance system reliability. This MCU is frequently selected for applications requiring a balance of performance, memory capacity, and peripheral integration within automotive and industrial control contexts.