EN
  • EN
  • DE

MC74HC4051DWR2

Part No MC74HC4051DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Demultiplexer, Multiplexer
RoHS Non-Compliant
Win Source Part Number 1077826-MC74HC4051DWR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC4051DWR2 CAD Model

Description

The MC74HC4051DWR2 is a high-speed silicon-gate CMOS analog multiplexer/demultiplexer with a single-pole eight-throw configuration (SP8T). This device is pin-for-pin compatible with the CD4051B, and is designed for use in analog or digital signal selection applications. It features a wide operating voltage range and low on-resistance, making it suitable for a variety of signal routing applications. The device also features an Enable input, which when HIGH, disables all switches to the OFF state.

Applications

  • Analog signal multiplexing
  • Audio signal routing
  • Video signal switching
  • Data acquisition systems
  • Test equipment

Features

  • High Speed: Propagation Delay = 14 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at TA = 25°C
  • Wide Operating Voltage Range: 2 V to 12 V
  • Low On-Resistance: RON = 70 Ohms (typ) at VCC = 5V
  • High Off-Resistance: ROFF = 10^12 Ohms (typ)
  • Control Inputs TTL-Compatible
  • Enable Input for Switch Control

Benefits

  • Efficient signal routing with minimal signal degradation.
  • Reduced power consumption, extending battery life in portable devices.
  • Wide operating voltage range accommodates various signal levels.
  • Low on-resistance ensures minimal voltage drop across the switch.
  • High off-resistance prevents signal leakage when the switch is off.

Additional Details

The MC74HC4051DWR2 is packaged in a SOIC-16 (Small Outline Integrated Circuit) package, ideal for surface mount technology. The device operates over a temperature range of -55°C to +125°C. The TTL-compatible control inputs simplify interfacing with digital logic circuits. The Enable input provides a convenient means to disable all switches simultaneously. The high off-resistance ensures minimal signal leakage and crosstalk between channels. The device is commonly used in applications where multiple analog signals need to be selectively routed to a single output, or vice versa. The low on-resistance helps maintain signal integrity in demanding analog signal processing applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess