Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077750-MC74F367D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F367D CAD Model

Description

The MC74F367D is a non-inverting hex buffer with 3-state outputs from Freescale Semiconductor.

  • Type: low power Schottky TTL logic device
  • Voltage Range: 4.75V to 5.25V
  • Design: provide high speed performance
  • Drive Capability: can drive up to 10 low-power Schottky TTL loads
  • Applications: clock and address buffering, and data transmission
  • RoHS Compliance: non-compliant
  • Supply Status: currently experiencing a shortage

You May Also Be Interested in

Freescale Semiconductor - NXP
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin PDIP Tube
Need more? Email Us
ECAD model for MC74F175N
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC11DOP
Freescale Semiconductor - NXP
Lowest to $1.8835
ECAD model for MC705K1CDW
Freescale Semiconductor - NXP
8-BIT Mrom 2 Mhz Microcontroller PDIP40
Need more? Email Us
ECAD model for MC68B03P
Freescale Semiconductor - NXP
8-BIT EEPROM Microcontroller PQFP80
Need more? Email Us
ECAD model for MC68L11F1PU3
Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2CFN2
Freescale Semiconductor - NXP
Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Need more? Email Us
ECAD model for MC74F112DR2
Freescale Semiconductor - NXP
Single 8-input, 2-V to 6-V NAND gate 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC30DR2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74AC810D

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention