EN
  • EN
  • DE

MC74F02ML1

Part No MC74F02ML1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077711-MC74F02ML1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F02ML1 CAD Model

Description

The MC74F02ML1 is a high-speed quad 2-input NOR gate from the F74F family of logic devices manufactured by Freescale Semiconductor (now NXP). This device implements the Boolean function Y = (A + B)'. The F74F family is known for its fast switching speeds and compatibility with TTL (Transistor-Transistor Logic) voltage levels. The MC74F02ML1 is designed for use in a wide range of digital logic applications requiring NOR gate functionality.

Applications

  • Digital Logic Circuits: Used in general-purpose digital logic circuits for implementing NOR gate functions.
  • Data Processing: Employed in data processing systems for performing logical operations.
  • Control Systems: Utilized in control systems to implement logic control functions.
  • Arithmetic Logic Units (ALUs): Can be integrated into ALUs for performing bitwise NOR operations.
  • Signal Inversion and Gating: Used for signal inversion and gating functions in digital systems.

Features

  • High Speed: Offers fast propagation delays, enhancing the overall performance of digital circuits.
  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates in a single package.
  • TTL Compatible: Operates with TTL voltage levels, facilitating easy integration with other TTL logic devices.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing flexibility in circuit design.

Benefits

  • Improved System Performance: High-speed operation reduces propagation delays, leading to faster system performance.
  • Reduced Component Count: Four NOR gates in a single package reduce the number of components required, saving board space.
  • Easy Integration: TTL compatibility simplifies integration with other TTL logic devices.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Enhanced Design Flexibility: Wide operating voltage range provides greater flexibility in circuit design.

Additional Details

The MC74F02ML1 is typically available in a surface-mount package (SOIC). The device operates over a standard industrial temperature range. The output of the NOR gate is low only when both inputs are high; otherwise, the output is high. This functionality is crucial in various digital logic applications, including address decoding, control logic, and data manipulation. Understanding the datasheet specifications, including propagation delays, supply voltage requirements, and input/output voltage levels, is essential for proper implementation.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess