EN
  • EN
  • DE

HT7580_1-TO92

Part No HT7580_1-TO92
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970497-HT7580_1-TO92
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7580_1-TO92 CAD Model

Description

The HT7580_1-TO92 is a low dropout (LDO) linear regulator manufactured by Holtek. Housed in a TO-92 package, it is designed to provide a stable and regulated output voltage, typically used to power sensitive electronic components. It efficiently converts a higher input voltage to a stable lower output voltage, making it ideal for a variety of applications where a reliable voltage source is crucial.

Applications

  • Power supplies for microcontrollers
  • Portable electronic devices
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • General-purpose voltage regulation

Features

  • Fixed output voltage: Typically available in various voltage options (e.g., 3.0V, 3.3V, 5.0V)
  • Low dropout voltage: Enables operation with a small difference between input and output voltages
  • Output current: Capable of delivering up to 150mA (depending on the specific variant)
  • Input voltage range: Wide input voltage range to accommodate various power sources
  • TO-92 package: Easy to mount and integrate into existing circuits
  • Over-temperature protection: Prevents damage from overheating
  • Short-circuit protection: Protects the regulator and connected components from short circuits

Benefits

  • Stable and regulated voltage: Provides a consistent output voltage, ensuring reliable performance of connected devices.
  • Extended battery life: Low dropout voltage and efficient operation maximize battery life in portable applications.
  • Compact size: The TO-92 package is suitable for space-constrained applications.
  • Protection against damage: Over-temperature and short-circuit protection safeguards the regulator and connected circuits.
  • Easy integration: Simple design and readily available package simplify implementation in various projects.

Additional Details

The HT7580_1-TO92 utilizes a CMOS process for low quiescent current and high efficiency. The external components required for operation are minimal, typically consisting of input and output capacitors. The specific output voltage is usually indicated by a suffix in the part number (e.g., HT7550-1 for 5.0V). The regulator’s thermal shutdown feature activates when the junction temperature exceeds a threshold, preventing thermal damage. Short-circuit protection limits the output current to a safe level during fault conditions. Its operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess