EN
  • EN
  • DE

MC68302RC16B

Part No MC68302RC16B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023627-MC68302RC16B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68302RC16B CAD Model

Description

The MC68302RC16B is a 16 MHz Integrated Multiprotocol Processor (IMP) from Freescale Semiconductor (now NXP). It's designed for communication applications requiring support for multiple protocols. The device integrates a 68000 family CPU core with various communication controllers, making it suitable for networking, industrial control, and other communication-intensive tasks.

Applications:

  • Networking Equipment: Used in routers, switches, and network interfaces for handling multiple communication protocols.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation devices for communication and control.
  • Telecommunications Equipment: Integrated into PBXs, modems, and other telecommunications devices for handling voice and data communication.
  • Point-of-Sale (POS) Systems: Used in POS terminals for handling communication with payment processors and other peripherals.
  • Embedded Systems: Employed in various embedded systems requiring multiprotocol communication capabilities.

Features:

  • 68000 CPU Core: Provides a powerful processing engine for handling complex communication tasks.
  • Integrated Communication Controllers: Includes multiple serial communication controllers (SCCs) and other communication interfaces.
  • Direct Memory Access (DMA): Facilitates high-speed data transfer between communication controllers and memory.
  • Interrupt Controller: Manages interrupts from various peripherals and communication controllers.
  • Low Power Consumption: Designed for efficient power usage in embedded applications.

Benefits:

  • Multiprotocol Support: Allows for communication with devices using various protocols.
  • High Performance: Provides fast and efficient data processing for demanding communication applications.
  • Reduced System Cost: Integration of multiple functions into a single chip reduces component count and board space.
  • Simplified System Design: Integrates necessary peripherals for communication tasks, simplifying development.
  • Enhanced System Reliability: Robust design contributes to increased system reliability.

Additional Details:

The MC68302RC16B typically requires a 5V power supply. It comes in various packages, including PQFP (Plastic Quad Flat Package). Detailed specifications, including clock speed, memory interface details, and communication controller configurations, are available in the NXP Semiconductors datasheet for this device.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess