EN
  • EN
  • DE

MC68030RC33B

Part No MC68030RC33B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077458-MC68030RC33B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68030RC33B CAD Model

Description

The MC68030RC33B is a 32-bit microprocessor manufactured by Freescale Semiconductor (NXP). It's an enhanced version of the MC68020, featuring integrated data and instruction caches, and an integrated memory management unit (MMU). The 'RC33B' likely denotes the package type (RC) and clock speed (33 MHz).

Applications

  • High-end workstations and servers
  • Advanced imaging and graphics systems
  • Real-time embedded systems
  • Network routers and switches
  • Industrial control and automation

Features

  • Full 32-bit architecture
  • 33 MHz clock speed (as indicated by '33' in the part number)
  • Integrated data and instruction caches
  • Integrated Memory Management Unit (MMU)
  • 32-bit address and data buses
  • Instruction pipelining
  • Support for coprocessors (e.g., floating-point units)
  • Virtual memory support
  • Expanded instruction set
  • Memory-mapped I/O
  • Vectored interrupts
  • Asynchronous bus operation

Benefits

  • Improved performance due to integrated caches and MMU.
  • The integrated MMU simplifies memory management and reduces system cost.
  • Increased processing power due to the 32-bit architecture and higher clock speed.
  • On-chip cache memory further reduces memory access latency, improving performance compared to the MC68020.
  • Instruction pipelining allows for parallel execution of instructions, further enhancing performance.
  • Support for coprocessors enables specialized processing tasks to be offloaded from the main CPU.
  • Virtual memory support allows for the execution of programs larger than physical memory.
  • Expanded instruction set provides greater flexibility and efficiency in code development.
  • Memory-mapped I/O simplifies interfacing with peripheral devices.
  • Vectored interrupts enable rapid response to external events.
  • Asynchronous bus operation allows the processor to work with a variety of memory and peripheral devices.

Additional Details

The MC68030RC33B operates at a clock speed of 33 MHz. It utilizes a 32-bit data bus and a 32-bit address bus. The integrated MMU supports demand paging and virtual memory, making it suitable for running complex operating systems. The MC68030 also features a burst mode for faster data transfers to and from memory. It's typically packaged in a PGA or QFP package and requires a single 5V power supply.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess