EN
  • EN
  • DE

PL032J70BA112

Part No PL032J70BA112
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085407-PL032J70BA112
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL032J70BA112 CAD Model

Description

The PL032J70BA112 is a NOR Flash memory device manufactured by Cypress Semiconductor Corp. NOR Flash memory is a type of non-volatile memory that offers fast random access, making it suitable for code storage and execution. This particular model is likely part of Cypress's broader line of high-performance memory solutions, targeting applications where quick boot times and reliable data storage are critical.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and application code in embedded systems such as microcontrollers and microprocessors.
  • Automotive Systems: Suitable for storing software and configuration data in automotive ECUs (Electronic Control Units).
  • Industrial Automation: Employed in industrial control systems for storing program code and critical data.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and other consumer electronics for firmware storage.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and operating system images.

Features

  • NOR Flash Technology: Provides fast random access and high endurance.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Density: Offers a significant amount of storage capacity in a compact package.
  • Fast Read Speeds: Enables quick boot times and efficient code execution.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.

Benefits

  • Quick Boot Times: Fast read speeds allow for rapid system startup.
  • Reliable Data Storage: Non-volatile nature ensures data retention even in the event of power loss.
  • High Performance: Enables efficient code execution and data retrieval.
  • Reduced System Cost: Integration into embedded systems simplifies design and reduces overall system cost.
  • Increased System Reliability: Robust design and manufacturing ensure reliable operation in harsh environments.

Additional Details

The specific capacity, interface (e.g., SPI, parallel), and operating voltage of the PL032J70BA112 can be found in the Cypress datasheet. Important parameters to consider are the read/write cycle endurance, data retention time, and operating temperature range. When designing with this memory device, it is crucial to follow Cypress's recommendations for power supply sequencing, signal termination, and PCB layout to ensure optimal performance and reliability. The datasheet will provide the exact memory size in bits or bytes as well as specific timings for read/write operations.

You May Also Be Interested in

Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess