EN
  • EN
  • DE

MC54HC4051J

Part No MC54HC4051J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029331-MC54HC4051J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC4051J CAD Model

Description

The MC54HC4051J is a high-speed CMOS analog multiplexer/demultiplexer from Freescale Semiconductor (now NXP). This device features a single 8-channel configuration and is designed for switching analog or digital signals. It provides low on-resistance and high off-resistance, enabling minimal signal distortion and crosstalk.

Applications:

  • Analog Signal Routing: Selects and routes analog signals in test equipment, audio mixers, and data acquisition systems.
  • Data Acquisition Systems: Multiplexes multiple analog inputs into a single analog-to-digital converter (ADC).
  • Audio and Video Switching: Routes audio and video signals in consumer electronics and broadcast equipment.
  • Remote Control Systems: Selects different control signals or sensor inputs.
  • Automotive Electronics: Used in various sensor and control applications.

Features:

  • High Speed Operation: Offers fast switching speeds suitable for demanding applications.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Off-Resistance: Reduces crosstalk between channels.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 2V to 6V.
  • CMOS Logic Compatibility: Compatible with standard CMOS logic levels.

Benefits:

  • Versatile Signal Routing: Provides a flexible solution for routing analog and digital signals.
  • Minimal Signal Distortion: Low on-resistance ensures high signal integrity.
  • Reduced Crosstalk: High off-resistance minimizes interference between channels.
  • Easy Integration: CMOS logic compatibility simplifies integration with other digital circuits.
  • Low Power Consumption: CMOS technology offers low power consumption for energy-efficient designs.

Additional Details:

The MC54HC4051J is controlled by three binary address inputs (A, B, C) and an enable input (INH). The address inputs select one of the eight channels for connection to the common output. The INH input disables all channels when high. The package type is a through-hole package. Consult the datasheet for specific electrical characteristics, timing diagrams, and recommended operating conditions. It is also available in surface mount packages.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess