EN
  • EN
  • DE

MC33931VM

Part No MC33931VM
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715+
Reference case HSOP44
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 711124-MC33931VM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33931VM CAD Model

Description

The MC33931VM is a monolithic H-Bridge power IC designed for automotive and industrial applications. Manufactured by Freescale Semiconductor (now NXP Semiconductors), this device is used to control DC motors or other inductive loads. It is known for its robust design and integrated protection features.

Applications:

  • Automotive Motor Control: Used to control various DC motors in automotive applications such as windshield wipers, power windows, and seat adjusters.
  • Industrial Motor Control: Implemented in industrial automation equipment for controlling DC motors in conveyors, robotics, and other machinery.
  • Valve Control: Utilized to control solenoid valves in various industrial and automotive systems.
  • Relay Replacement: Can be used as a solid-state relay driver in various applications.
  • Robotics: Employed in robotic systems for controlling DC motors in joints and actuators.

Features:

  • H-Bridge Configuration: Allows for bidirectional control of DC motors.
  • Low RDS(on): Minimizes power dissipation and improves efficiency.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Overtemperature Protection: Protects the device from thermal overload.
  • Undervoltage Lockout (UVLO): Prevents the device from operating under low voltage conditions.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • PWM Control: Allows for precise speed and torque control of DC motors.
  • Diagnostic Feedback: Provides feedback on fault conditions.
  • Logic Level Inputs: Simplifies interfacing with microcontrollers and other logic devices.

Benefits:

  • Efficient Motor Control: Provides precise and efficient control of DC motors.
  • Robust Protection: Protects the device from various fault conditions.
  • Simplified System Design: Reduces component count and simplifies system integration.
  • Improved Reliability: Ensures reliable operation in harsh environments.
  • Cost-Effective: Offers a cost-effective solution for motor control applications.
  • Enhanced Safety: Protects the system from damage due to fault conditions.

Additional Details:

The MC33931VM operates over a wide voltage range and is designed to withstand harsh automotive and industrial environments. It is available in various package options to suit different application requirements. The device is controlled using standard PWM signals and provides diagnostic feedback for monitoring system performance. Its robust design and integrated protection features make it a popular choice for demanding motor control applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess