EN
  • EN
  • DE

MC145488FNR2

Part No MC145488FNR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Motorol PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076968-MC145488FNR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145488FNR2 CAD Model

Description

The MC145488FNR2 is a Subscriber Line Interface Circuit (SLIC) designed to interface a voice codec to a telephone line. This component provides the necessary functions to power, control, and protect the telephone line interface in various telecommunication systems.

Applications:

  • Analog Line Cards in Central Office (CO) switches
  • Private Branch Exchange (PBX) systems
  • Voice over Internet Protocol (VoIP) gateways
  • Customer Premises Equipment (CPE) such as modems and routers
  • Wireless Local Loop (WLL) applications

Features:

  • Integrated DC battery feed and AC ringing generation
  • Short circuit protection and overvoltage protection for robust line interface
  • Loop current regulation to maintain stable voice transmission
  • Provides BORSCHT functions (Battery feed, Overvoltage protection, Ringing, Supervision, Codec interface, Hybrid, and Testing)
  • Low power consumption for energy-efficient designs
  • Programmable parameters for flexible adaptation to different line conditions
  • Supports various signaling protocols

Benefits:

  • Simplified telephone line interface design
  • Reduced component count and board space
  • Improved system reliability due to integrated protection features
  • Enhanced voice quality through loop current regulation
  • Cost-effective solution for telecommunication applications
  • Enables compliance with international telecommunication standards

Additional Details:

The MC145488FNR2 operates over a wide voltage range and temperature range, making it suitable for diverse operating environments. The device typically includes comprehensive diagnostic capabilities to facilitate system maintenance and troubleshooting. The packaging is designed for efficient heat dissipation and easy integration into printed circuit boards. Its low power consumption contributes to energy efficiency, reducing operational costs. This SLIC component is a critical part of ensuring reliable and high-quality voice communication in a wide array of telecommunications infrastructure.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess