EN
  • EN
  • DE

RFP-20A50TV

Part No RFP-20A50TV
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 294082-RFP-20A50TV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP-20A50TV CAD Model

Description

The RFP-20A50TV is a termination resistor manufactured by Anaren, designed for applications requiring a reliable 50-ohm termination with a specific power handling capability. This resistor is crucial for maintaining signal integrity and preventing reflections in RF and microwave circuits.

Applications

  • RF Amplifiers: Terminates unused ports or provides a stable load, enhancing amplifier performance.
  • Isolators and Circulators: Absorbs reflected power, ensuring isolation between ports and maintaining signal quality.
  • Test and Measurement Equipment: Provides a defined impedance for accurate measurements and calibration.
  • Radar Systems: Terminates unused ports in radar transceiver modules, preventing signal degradation.
  • Wireless Communication Systems: Used in base stations and other communication equipment to ensure proper impedance matching and signal termination.

Features

  • Reliable 50-Ohm Termination: Provides a consistent impedance match for optimal performance.
  • Defined Power Handling: Designed to handle specific power levels without degradation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Robust Construction: Built to withstand demanding environmental conditions.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and ensures accurate signal transmission.
  • Enhanced System Stability: Provides a stable load, preventing oscillations and instability in RF circuits.
  • Increased Reliability: Withstands specified power levels and environmental conditions, ensuring long-term performance.
  • Simplified Design: Offers a convenient and reliable termination solution.
  • Optimized Performance: Helps RF and microwave systems operate at peak efficiency.

Additional Details

The RFP-20A50TV typically features a flange mount for secure attachment and efficient heat dissipation. Its construction usually involves a ceramic substrate with a resistive element to ensure precise impedance control and thermal stability. It's engineered to meet rigorous industry standards for performance and reliability. Key electrical specifications include a power rating (likely around 20W), impedance (50 ohms), and a defined frequency range crucial for correct application. The materials are selected for their thermal conductivity and resistance to degradation under specific power conditions, ensuring longevity.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess