EN
  • EN
  • DE

MC145413P

Part No MC145413P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011550-MC145413P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145413P CAD Model

Description

The MC145413P is a monolithic integrated circuit manufactured by Freescale Semiconductor (now NXP). It's a precision voltage reference designed to provide a stable and accurate voltage output, largely independent of variations in input voltage, temperature, and load conditions. This makes it suitable for applications requiring a reliable voltage source for accurate measurements, control systems, and data acquisition.

Applications

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation amplifiers
  • Voltage regulators
  • Calibration equipment
  • Data acquisition systems
  • Process control systems
  • Test and measurement instruments

Features

  • High Output Voltage Accuracy: Provides a precise and stable voltage output.
  • Low Temperature Coefficient: Minimal voltage drift over a wide temperature range.
  • Low Output Impedance: Maintains stable output voltage under varying load conditions.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.
  • Excellent Line Regulation: Stable output voltage despite variations in input voltage.
  • Excellent Load Regulation: Stable output voltage despite variations in output load.
  • Short-Circuit Protection: Prevents damage from output short circuits.

Benefits

  • Improved System Accuracy: The stable voltage reference improves the accuracy of measurement and control systems.
  • Reduced Calibration Requirements: High accuracy and stability minimize the need for frequent calibration.
  • Enhanced System Reliability: Protection features increase the robustness and reliability of the system.
  • Simplified Circuit Design: Easy integration into various circuit designs.
  • Cost-Effective Solution: Provides a reliable and accurate voltage reference at a competitive price.

Additional Details

The MC145413P is typically available in a PDIP (Plastic Dual In-Line Package). It requires external components such as capacitors for stability. The output voltage is usually fixed, although some configurations might allow for trimming to fine-tune the output. The device is designed to operate within a specified temperature range, and exceeding this range may affect its performance and accuracy. Consult the device datasheet for specific electrical characteristics, such as the output voltage tolerance, temperature coefficient, and quiescent current.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess