EN
  • EN
  • DE

MC6801P1

Part No MC6801P1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 1 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977823-MC6801P1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6801P1 CAD Model

Description

The MC6801P1 is an 8-bit microprocessor unit (MPU) manufactured by Freescale Semiconductor (now NXP). It is a member of the Motorola 6800 family of microprocessors and is designed for embedded control applications. This microprocessor features integrated peripherals and is known for its robust architecture.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Automotive Electronics: Employed in automotive control systems, such as engine management, transmission control, and anti-lock braking systems (ABS).
  • Consumer Electronics: Integrated into appliances, gaming consoles, and other consumer devices for control and processing functions.
  • Instrumentation: Used in test and measurement equipment, such as digital multimeters, oscilloscopes, and signal generators.
  • Medical Devices: Utilized in medical equipment for control and monitoring applications.

Features:

  • 8-Bit Microprocessor: Features an 8-bit data bus and a 16-bit address bus.
  • Integrated RAM: Includes on-chip random-access memory (RAM) for data storage.
  • Integrated ROM: Includes on-chip read-only memory (ROM) for program storage.
  • Timer/Counter: Integrated timer/counter for timing and counting functions.
  • Serial Communication Interface: Provides serial communication capabilities for interfacing with other devices.
  • Parallel I/O Ports: Offers parallel input/output ports for interfacing with external peripherals.

Benefits:

  • Embedded Control: Designed for efficient embedded control in a variety of applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Robust Architecture: Designed for reliable performance in harsh environments.
  • Easy to Use: Well-documented and supported for ease of programming and development.

Technical Specifications: The MC6801P1 typically operates at a clock frequency of around 1 MHz to 2 MHz. It features 128 bytes of on-chip RAM and 2KB of on-chip ROM. The supply voltage is typically 5V. The operating temperature range spans from -40°C to +85°C. The package type is typically a 40-pin DIP (Dual In-line Package) or a similar package.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess