EN
  • EN
  • DE

NRVTS245ESFT3G

Part No NRVTS245ESFT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A SOD123FL / Diode Schottky 45 V 2A Surface Mount SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 650 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 75 µA @ 45 V
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVTS245
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTS245ESFT3GOSCT,NRVTS245ESFT3GOSTR,NRVTS245ESFT3GOSDKR,NRVTS245ESFT3G-ND
Standard Package 10,000
Win Source Part Number 1324995-NRVTS245ESFT3G
Ultra Librarian 3D Model Ultra Librarian NRVTS245ESFT3G CAD Model

Description

The NRVTS245ESFT3G is a high-performance, surface-mount Schottky barrier rectifier designed by ON Semiconductor. This device is optimized for low forward voltage drop and high current capability, making it an ideal choice for power supply applications. The NRVTS245ESFT3G is part of ON Semiconductor's extensive Schottky rectifier portfolio, which is renowned for its efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, reducing power loss and improving efficiency in your circuit.
  • High Current Capability: With its ability to handle high currents, the NRVTS245ESFT3G is suitable for demanding applications.
  • Surface-Mount Package: The small footprint of the surface-mount package allows for compact PCB design and is ideal for automated assembly processes.
  • High Surge Capability: Designed to withstand high surge currents, this device is robust and reliable for transient conditions.
  • RoHS Compliant: The NRVTS245ESFT3G meets the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the NRVTS245ESFT3G allows it to be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules
  • Automotive applications

Specifications

Parameter Value Package SMB (DO-214AA) Maximum Repetitive Reverse Voltage (V<sub>RRM) 45 V Average Rectified Forward Current (I<sub>AV) 2 A Peak Forward Surge Current (I<sub>FSM) 60 A Operating Junction Temperature (T<sub>J) -55°C to +150°C

With its robust design and superior performance, the ON Semiconductor NRVTS245ESFT3G is a reliable choice for engineers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1944 $58.3200
725+ $0.1595 $115.6375
1,125+ $0.1545 $173.8125
1,545+ $0.1496 $231.1320
2,000+ $0.1446 $289.2000
2,675+ $0.1296 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess