EN
  • EN
  • DE

DM74153DC

Part No DM74153DC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055656-DM74153DC
Categories OEM Parts(C-E)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74153DC CAD Model

Description

The DM74153DC is a Dual 4-Line to 1-Line Data Selector/Multiplexer manufactured by Freescale Semiconductor (now NXP Semiconductors). This device contains two independent 4-input multiplexers with common select inputs.

Applications:

  • Data Routing: Selecting one of several data sources for processing or transmission.
  • Address Decoding: Implementing simple address decoding logic in memory systems.
  • Logic Function Generation: Creating custom logic functions by selecting appropriate input combinations.
  • Digital Signal Processing: Multiplexing different signal sources for processing.
  • Instrumentation: Selecting different sensor inputs for measurement.

Features:

  • Dual 4-to-1 Multiplexers: Contains two independent 4-input multiplexers in a single package.
  • Common Select Inputs: Uses a common set of select lines to control both multiplexers simultaneously.
  • Strobe/Enable Inputs: Provides an enable input to disable the outputs.
  • TTL Compatibility: Interfaces directly with standard TTL logic circuits.
  • High Speed: Offers relatively fast propagation delays for data selection.

Benefits:

  • Reduced Component Count: Integrates two multiplexers into a single package.
  • Simplified System Design: Provides a convenient and versatile data selection solution.
  • Increased System Performance: Enables fast data selection for improved processing speed.
  • Enhanced System Flexibility: Offers multiple control inputs for versatile operation.
  • Easy Integration: Compatible with widely used TTL logic families.

Additional Details:

The DM74153DC is typically packaged in a 16-pin SOIC (Small Outline Integrated Circuit) package. It requires a 5V power supply for operation. The select inputs determine which of the four data inputs is routed to the output. The strobe/enable input must be low to enable the outputs; a high level on this input forces the outputs to a low state. This device is widely used in digital systems to reduce component count and simplify data selection logic. Consult the datasheet for specific electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess