EN
  • EN
  • DE

BC858LT1

Part No BC858LT1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048442-BC858LT1
Categories OEM Parts(A-B)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC858LT1 CAD Model

Description

The BC858LT1 is a surface-mount PNP bipolar junction transistor (BJT) manufactured by NXP Semiconductors (formerly Freescale). It is designed for general-purpose switching and amplification applications. This transistor is commonly used in a wide range of electronic circuits due to its reliable performance and compact size.

Applications

  • General-Purpose Switching: Used to switch signals in various electronic circuits.
  • Amplification: Employed in small-signal amplifiers to boost signal strength.
  • Driver Circuits: Used to drive LEDs, relays, and other components.
  • Digital Logic Circuits: Integrated into logic gates and other digital circuits.
  • Analog Circuits: Utilized in various analog circuit designs for signal processing.

Features

  • Surface Mount Package: Small SOT-23 package for easy PCB assembly.
  • PNP Transistor: PNP polarity for versatile circuit design options.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching performance.
  • High Current Gain (hFE): High current gain for effective amplification.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Provides consistent and dependable operation in various applications.
  • Space-Saving Design: Small SOT-23 package allows for high-density circuit layouts.
  • Efficient Switching: Low saturation voltage minimizes power dissipation during switching.
  • Versatile Application: Suitable for a wide range of switching and amplification tasks.
  • Cost-Effective: Offers a cost-effective solution for general-purpose transistor needs.

Additional Details

The BC858LT1 transistor features a collector-emitter voltage (VCEO) rating that meets the needs of many low-voltage applications. The transistor's high current gain (hFE) enables it to amplify small signals effectively. Its low saturation voltage ensures that it can switch signals with minimal power loss. The SOT-23 package is designed for automated surface mount assembly, making it easy to integrate into modern electronic manufacturing processes. Key electrical specifications include collector current (IC), power dissipation, and transition frequency. These parameters are crucial for selecting the appropriate transistor for a specific application. The BC858LT1 is a reliable and versatile transistor that is widely used in a variety of electronic circuits.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess