EN
  • EN
  • DE

BC846LT1

Part No BC846LT1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982086-BC846LT1
Categories OEM Parts(A-B)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC846LT1 CAD Model

Description

The BC846LT1 is a surface-mount NPN bipolar junction transistor (BJT) manufactured by NXP Semiconductors (formerly Freescale). It is designed for general-purpose switching and amplification applications. This transistor is commonly used in a wide range of electronic circuits due to its reliable performance and compact size.

Applications

  • General-Purpose Switching: Used to switch signals in various electronic circuits.
  • Amplification: Employed in small-signal amplifiers to boost signal strength.
  • Driver Circuits: Used to drive LEDs, relays, and other components.
  • Digital Logic Circuits: Integrated into logic gates and other digital circuits.
  • Analog Circuits: Utilized in various analog circuit designs for signal processing.

Features

  • Surface Mount Package: Small SOT-23 package for easy PCB assembly.
  • NPN Transistor: NPN polarity for versatile circuit design options.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching performance.
  • High Current Gain (hFE): High current gain for effective amplification.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Provides consistent and dependable operation in various applications.
  • Space-Saving Design: Small SOT-23 package allows for high-density circuit layouts.
  • Efficient Switching: Low saturation voltage minimizes power dissipation during switching.
  • Versatile Application: Suitable for a wide range of switching and amplification tasks.
  • Cost-Effective: Offers a cost-effective solution for general-purpose transistor needs.

Additional Details

The BC846LT1 transistor features a collector-emitter voltage (VCEO) rating that meets the needs of many low-voltage applications. The transistor's high current gain (hFE) enables it to amplify small signals effectively. Its low saturation voltage ensures that it can switch signals with minimal power loss. The SOT-23 package is designed for automated surface mount assembly, making it easy to integrate into modern electronic manufacturing processes. Key electrical specifications include collector current (IC), power dissipation, and transition frequency. These parameters are crucial for selecting the appropriate transistor for a specific application. The BC846LT1 is a reliable and versatile transistor that is widely used in a variety of electronic circuits.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess