EN
  • EN
  • DE

54HC30/BCAJC

Part No 54HC30/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222636-54HC30/BCAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54HC30/BCAJC CAD Model

Description

The 54HC30/BCAJC is a high-speed CMOS 8-input NAND gate from Freescale Semiconductor, now NXP Semiconductors. This integrated circuit implements a logical NAND function with eight inputs. The output is low only when all eight inputs are high; otherwise, the output is high. This device belongs to the 54HC series, which is known for its high-speed performance, low power consumption, and compatibility with TTL logic levels.

Applications

  • Logic Functions: Used to implement complex logic functions in digital circuits.
  • Address Decoding: Employed in address decoding circuits to select memory locations or peripherals.
  • Data Selection: Utilized in data selection circuits to choose between multiple data inputs.
  • Control Circuits: Integrated into control circuits for system control and coordination.
  • Digital Signal Processing: Incorporated into digital signal processing (DSP) systems for signal manipulation and control.

Features

  • High Speed: Provides fast switching speeds for high-frequency applications.
  • Low Power Consumption: Operates with low power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other components.
  • 8-Input NAND Gate: Implements a logical NAND function with eight inputs.

Benefits

  • Improved System Performance: Enhances the speed and efficiency of digital circuits.
  • Reduced Power Consumption: Minimizes power consumption, leading to longer battery life in portable devices.
  • Simplified Design: Facilitates easy integration into existing circuits, reducing design time and cost.
  • Versatile Functionality: Offers a wide range of applications due to its simple and reliable operation.
  • Increased Integration: Reduces the number of components required for implementing complex logic functions.

Additional Details

The 54HC30/BCAJC is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, and operating temperature range. The /BCAJC suffix may indicate specific packaging or testing variations. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Datasheets from NXP Semiconductors provide detailed information on electrical characteristics and application guidelines.

You May Also Be Interested in

Amd
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess