EN
  • EN
  • DE

54HC04/BCAJC

Part No 54HC04/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1227140-54HC04/BCAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54HC04/BCAJC CAD Model

Description

The 54HC04/BCAJC is a high-speed CMOS hex inverter from Freescale Semiconductor, now NXP Semiconductors. This integrated circuit consists of six independent inverters in a single package. Each inverter performs a logical NOT function, where the output is the inverse of the input. The device is part of the 54HC series, known for its high-speed operation, low power consumption, and compatibility with TTL logic levels.

Applications

  • Logic Inversion: Used to invert digital signals in various logic circuits.
  • Oscillators: Employed in simple oscillator circuits for generating clock signals.
  • Buffering: Used as a buffer to increase the drive capability of a digital signal.
  • Interface Circuits: Utilized in interface circuits to match logic levels between different systems.
  • Digital Signal Processing: Integrated into digital signal processing (DSP) systems for signal manipulation and control.

Features

  • High Speed: Provides fast switching speeds for high-frequency applications.
  • Low Power Consumption: Operates with low power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other components.
  • Schmitt Trigger Inputs: Some versions feature Schmitt trigger inputs for improved noise immunity.

Benefits

  • Improved System Performance: Enhances the speed and efficiency of digital circuits.
  • Reduced Power Consumption: Minimizes power consumption, leading to longer battery life in portable devices.
  • Increased Noise Immunity: Provides robust operation in noisy environments.
  • Simplified Design: Facilitates easy integration into existing circuits, reducing design time and cost.
  • Versatile Functionality: Offers a wide range of applications due to its simple and reliable operation.

Additional Details

The 54HC04/BCAJC is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, and operating temperature range. The /BCAJC suffix may indicate specific packaging or testing variations. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Datasheets from NXP Semiconductors provide detailed information on electrical characteristics and application guidelines.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess