EN
  • EN
  • DE

F2M03GX-S01

Part No F2M03GX-S01
Manufacturer Free2Move
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Free2Move
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0 +EDR
Frequency 2.4GHz
Data Rate 3Mbps
Power - Output 18dBm
Sensitivity -89dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 3.1V ~ 3.6V
Current - Receiving 38mA
Current - Transmitting 250mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8525.60.1050
Win Source Part Number 846124-F2M03GX-S01
Ultra Librarian 3D Model Ultra Librarian F2M03GX-S01 CAD Model

Description

The 846124-F2M03GX-S01 is a RF Transceiver Module designed for wireless communication applications.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v2.0 +EDR
  • Data Rate: 3Mbps
  • Antenna: Integrated Chip Antenna
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Power Output: 18dBm
  • Sensitivity: -89dBm
  • Serial Interfaces: I2C, SPI, UART
  • Voltage Supply: 3.1V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess