EN
  • EN
  • DE

QFBR-7997EWZ

Part No QFBR-7997EWZ
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog Custom Parts (N - R)
Description 4+4 2.7G Plgb Txcvr W Emi, Pb-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215305-QFBR-7997EWZ
Categories Custom Parts
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFBR-7997EWZ CAD Model

Description

The QFBR-7997EWZ is a fiber optic transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. These transceivers are designed for high-speed data communication over fiber optic cables, commonly used in networking and data center applications. It is a QSFP28 transceiver.

Applications:

  • Data Centers: Used for high-speed connections between servers, switches, and storage devices.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Telecommunications: Used in telecommunications infrastructure for long-distance data transmission.
  • High-Performance Computing (HPC): Integrated into HPC systems for fast data transfer between nodes.
  • Cloud Computing: Supports high-bandwidth connections in cloud computing environments.

Features:

  • QSFP28 Form Factor: Conforms to the QSFP28 (Quad Small Form-factor Pluggable 28) standard.
  • High Data Rate: Supports high data rates, typically 100Gbps or higher.
  • Fiber Optic Interface: Utilizes a fiber optic interface for long-distance data transmission.
  • Low Power Consumption: Designed for low power consumption.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of transceiver performance.

Benefits:

  • High Bandwidth: Enables high-speed data communication.
  • Long Distance: Supports data transmission over long distances without signal degradation.
  • Reliable: Offers reliable performance in demanding environments.
  • Compact Size: QSFP28 form factor allows for high port density.
  • Easy to Use: Pluggable design simplifies installation and maintenance.

Additional Details:

The QFBR-7997EWZ transceiver typically supports various transmission distances depending on the type of fiber optic cable used (e.g., single-mode or multi-mode fiber). It utilizes a specific wavelength (e.g., 1310 nm or 850 nm) and modulation scheme (e.g., PAM4). DDM functions allow monitoring of parameters such as optical power, temperature, and supply voltage. Consult the Foxconn Optical Interconnect Technology datasheet for detailed specifications, including data rate, transmission distance, and power consumption.

You May Also Be Interested in

PLX
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess